Anti-Rat Anion Exchanger 1 (AE1) IgG #1, aff pure
General Information
AE1 protein (also know as band 3) is the most abundant protein in red cell membrane. AE1 gene has been cloned and characterized from a variety of species including mouse, rat, human, and chicken. Human AE1 gene (chromosome 17q21-qter) encodes for a prot
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of from the ~ N-terminus Cytoplasmic region of Rat AE1/B3AT, Slc4a1 (protein accession # P23562, refs 1; Designated (AE11-P or Control peptide)
SpCrossreactivity
AE11-P control peptide is 85% conserved in mouse, 70% in human, and 75% in bovine AE1. AE11-P epitope is conserved in both isoform 1 (erythrocytes) and isoforms 2 (kidney). AE11-A antibodies should detect both forms. No significant sequence homology is detected with other AE or other proteins. Antibody crossreactivity in various other species is not established
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | AE11-A |
| Product Name | Anti-Rat Anion Exchanger 1 (AE1) IgG #1, aff pure |