Anti-Rat Acetyl-CoA Carboxylase-2 (ACC-2) IgG, aff pure
General Information
ACC-2 (rat 2456-aa, human 2483-aa, ~280 kDa, chromosome 12q24.1), also known as ACC-beta, is predominantly present in heart and skeletal muscle and to a lesser extent in liver. An additional ACC-2 isoform (270 kDa) is present in liver. In contrast to AC
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Rat
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
20-aa peptide of rat ACC2 (gene accession NP_446374 refs 1) ; Designated (ACC21-P or control/blocking peptide).
SpCrossreactivity
The rat ACC21-P peptide is 75% conserved in mouse and 60% in human ACC2. No significant sequence homology of ACC21-P is seen with ACC-1 or any other protein. Antibody reactivity in various species is not known. The ACC21-P control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments (use 5-10 ug control peptide per 1 ug of aff pure IgG or 1 ul antiserum) to confirm antibody specificity
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ACC21-A |
| Product Name | Anti-Rat Acetyl-CoA Carboxylase-2 (ACC-2) IgG, aff pure |