Anti-mouse ATP binding cassette, subfamily G, member 4 (ABCG4)IgG # 1, aff pure
General Information
ABCG4 (ATP-binding cassette, sub-family G (WHITE), member 4 (ATP-binding cassette transporter ABCG4) (ATP-binding cassette transporter sub- family G member 4) (ATP-binding cassette transporter White2) (Putative white family ABC-transporter).[ protein is h
SugApplications
Most Antibodies are tested by ELISA and Western. Additional applications, such as IHC or IP may have been tested and will be listed in the product data sheets or published research papers using our products. Typically, antibodies are tested against the
SugSecAntibodies
http://4adi.com/comm
SpeciesReactivity
Mouse
SugNegativeControl
Non-immune Rabbit IgG Cat# 20009-1
Form
Affinity purified IgG
SugPositiveControl
Recombinant or naturally purified proteins or cells of tissues expressing the protein under study can be used as positive controls for Western or IHC. Please review the ?General Information? tan under Product overview section. Control or blocking peptid
Antigen
15-aa peptide from Mouse ABCG4 Gene Accession # Q91WA9) (1); Designation (ABCG41-P, control peptide) conjugated to KLH
SpCrossreactivity
Mouse ABCG41-P control peptide is 93% in rat and 80% in human ABCG4. Antibody cross-reactivity in various species has not been studied. Control peptide, because of its low mol. Wt (<3 kDa), is not suitable for Western. It should be used for ELISA or antibody blocking experiments (use 5-10 ug control peptide per 1 ug of aff pure IgG or 1 ul antiserum) to confirm antibody specificity
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | ABCG41-A |
| Product Name | Anti-mouse ATP binding cassette, subfamily G, member 4 (ABCG4)IgG # 1, aff pure |