Pig Albumin ELISA Kit, 96 tests, Quantitative
General Information
Albumin is the protein of the highest concentration in plasma. Albumin transports many small molecules in the blood (for example, bilirubin, calcium, progesterone, and drugs). It is also of prime importance in maintaining the osmotic pressure of the blood
SpeciesReactivity
Pig
Form
Stds=5-100 ng/ml ; Sample=100 ul; Sensitivity= 2 ng/ml; 105 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Anti-Pig Albumin coated strip plate (8 wells x 12 strips) 90012. Pig Albumin Std. A (0 ng/ml), 0.25 ml 90023. Pig Albumin Std. B (25 ng/ml), 0.25 ml 90034. Pig Albumin Std. C (50 ng/ml), 0. 25 ml 90045. Pig Albumin Std. D (100 ng/ml), 0. 25 ml 90056. Pig Albumin Std. E (250 ng/ml), 0. 25 ml 90067. Pig Albumin Std. F (500 ng/ml), 0. 25 ml 90078. Pig Albumin Std. G (1000 ng/ml), 0. 25 ml 90089. (20x) Sample Diluent, 10 ml SD-2010. Wash Buffer (100X), 10 ml WB-10011. (100x) Anti-Pig Albumin-HRP Conjugate, 0.12 ml 900912. TMB Substrate, 12 ml 8009113. Stop solution, 12 ml 8010114. Instruction Manual M-9000
SpCrossreactivity
This kit is specific to Albumin and does not show any significant reactivity to other Pig serum proteins. Cross reactivity was tested with the following animal serum at dilutions of 1:1k: Mouse, Rat, Hamster, Guinea Pig, Rabbit, Human, Monkey, Bovine, Goat, Pig, FBS, and Chicken serum albumin had less than 1% crossreactivity.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 9000 |
| Product Name | Pig Albumin ELISA Kit, 96 tests, Quantitative |