Bovine Lactoferrin ELISA Kit, 96 tests, Quantitative
General Information
LACTOFERRIN is a natural, lactose-free, milk protein present in milk. Lactoferrin has a high affinity for iron. Lactoferrin is a versatile protein that can prevent the growth of pathogenic bacteria in the gut, and control cell or tissue damage. Lactoferr
SpeciesReactivity
Bovine
Form
Stds=10-160 ng/ml ; Sample=100 ul; Sensitivity= 5 ng/ml; 105 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Anti-Bovine Lactoferrin coated strip plate (8 wells x 12 strips) 80912. Bovine Lactoferrin Std. A (0 ng/ml), 0.250 ml 8092A3. Lactoferrin Std B (10 ng/ml), 0.250 ml 8092B4. Lactoferrin Std C (50 ng/ml), 0. 250 ml 8092C5. Lactoferrin Std D (100 ng/ml), 0. 250 ml 8092D6. Lactoferrin Std E (250 ng/ml), 0. 250 ml 8092E7. Lactoferrin Std F (500 ng/ml), 0. 250 ml 8092F8. Sample Diluent (20X), 10 ml BSD-209. Wash Buffer (100X), 10 ml WB-10010. Anti-Bovine Lactoferrin-HRP Conjugate (100x), 0.12 ml 809311. TMB Substrate, 11 ml 8009112. Stop solution, 11 ml 8010113. Instruction Manual M-8090
SpCrossreactivity
Cross reactivity was tested with the following animal milks at dilutions of 1:10: Human and goats milk showed less than 1% crossreactivity.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 8090 |
| Product Name | Bovine Lactoferrin ELISA Kit, 96 tests, Quantitative |