Antibody/Protein conjugation to FITC (sufficient for 2 reactions)
General Information
FITC Labeling Kit provides a simple and rapid method of labeling antibodies or other proteins with fluorescein. FITC-antibody conjugates are useful in many applications, such as flow cytometry and immunocytochemistry.
Form
Kit
Samples
user supplied proteins, peptides or antibodies
Antigen
N/A
KitContents
1. FITC, 2 x ~1 mg (Protect from light. FITC and FITC conjugated proteins are unstable in direct light), Cat # 80231 2. FITC Solvent, 2.0 ml; Cat # 80232 3. Conjugation Buffer Concentrate (100X) 25 ml, #80233 4. PBS Buffer Conc. (10X; with 1% sodium azide) 25 ml, Cat # 80234 5. Dialyses tube (cut-off >3 Kda) # Cat # 80235
SpCrossreactivity
General purpose reagents for coupling antibodies or proteins to FITC.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 80230 |
| Product Name | Antibody/Protein conjugation to FITC (sufficient for 2 reactions) |