Human Serum Antibody detection ELISA kit, Qualitative
General Information Immunoassays using enzyme labeled antibodies are highly specific for the analyses of a particular protein. Use of an enzyme labeled antibody together with a highly sensitive TMB substrate provides an excellent method for the detection and characterizatio
SpeciesReactivity Human
Form ELISA Kit for the detection of Human Antibodies in serum, 75 min; Qualitative, Direct Antigen based assay
Samples Serum. Other fluids not optimized.
KitContents 1. The kit contain one of the following secondary antibody-HRPconjugat
e stock, 150 ul (dilute 1:2K-1:10K before use) mouse (#40321), rat (#50321), rabbit (#20321), goat (#30321), sheep (#30326), human (#10321), G. pig (#50326), monkey (#70021), chicken (#60321), hamster (#80321), bovine (#80521), pig (#90321), turkey (#80187-C), ferret (#80188-C) 2. Coating Buffer (10X), 25 ml 80050 3. Blocking Buffer (Milk-based) 25 ml (10X) 80062 4. Sample/Conjugate Diluent (10 X); 25 ml 80070 5. Wash buffer concentrate (100X), 25 ml 80081 6. Ready-to-Use TMB Substrate Soln, 100 ml 80091 7. Stop Solution for TMB, 10X (10 ml) 80100 8. Complete Instruction Manual M-80185
SpCrossreactivity This ELISA kit is Designed for human serum. Similar antibody detection ELISA kits are available for other species.
MSDS TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
Human Serum Antibody detection ELISA kit, Qualitative
General Information
Immunoassays using enzyme labeled antibodies are highly specific for the analyses of a particular protein. Use of an enzyme labeled antibody together with a highly sensitive TMB substrate provides an excellent method for the detection and characterizatio
SpeciesReactivity
Human
Form
ELISA Kit for the detection of Human Antibodies in serum, 75 min; Qualitative, Direct Antigen based assay
Samples
Serum. Other fluids not optimized.
KitContents
1. The kit contain one of the following secondary antibody-HRPconjugate stock, 150 ul (dilute 1:2K-1:10K before use) mouse (#40321), rat (#50321), rabbit (#20321), goat (#30321), sheep (#30326), human (#10321), G. pig (#50326), monkey (#70021), chicken (#60321), hamster (#80321), bovine (#80521), pig (#90321), turkey (#80187-C), ferret (#80188-C) 2. Coating Buffer (10X), 25 ml 80050 3. Blocking Buffer (Milk-based) 25 ml (10X) 80062 4. Sample/Conjugate Diluent (10 X); 25 ml 80070 5. Wash buffer concentrate (100X), 25 ml 80081 6. Ready-to-Use TMB Substrate Soln, 100 ml 80091 7. Stop Solution for TMB, 10X (10 ml) 80100 8. Complete Instruction Manual M-80185
SpCrossreactivity
This ELISA kit is Designed for human serum. Similar antibody detection ELISA kits are available for other species.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.