Monkey IgM ELISA Kit, 96 tests, Quantitative
General Information
Immunoglobulins belong to a large group of related glyco-proteins that make up approximately 20% of the serum proteins. The serum immunoglobulins react with antigens and confer immunity to individuals. All immunoglobulins share the basic structure of: 2
SpeciesReactivity
Monkey
Form
Stds=50-1000 ng/ml ; Sample=100 ul (diluted); Sensitivity= 25 ng/ml; 105 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Anti-Monkey IgM coated strip plate (8 wells x 12 strips) 7061 2. Monkey IgM Std. A (0 ng/ml), 0.25 ml 7062 3. Monkey IgM Std B (500 ng/ml), 0.25 ml 7063 4. Monkey IgM Std C (1000 ng/ml), 0. 25 ml 7064 5. Monkey IgM Std D (2000 ng/ml), 0. 25 ml 7065 6. Monkey IgM Std E (3000 ng/ml), 0. 25 ml 7066 7. Monkey IgM Std F (5000 ng/ml), 0. 25 ml 7067 8. Wash Buffer (100X), 10 ml WB-100 9. Sample Diluent (20x), 10 ml SD-20 10. Anti-Monkey IgM-HRP (100x) Conjugate,0.12 ml 7069 11. TMB Substrate, 12 ml 80091 12. Stop solution, 12 ml 80101 13. Instruction Manual M-7060
SpCrossreactivity
This kit is specific to IgM and does not show any significant reactivity to monkey IgG, IgA, IgE, or other serum proteins. Monkey IgM ELISA kit species crossreactivity was tested with the following animal serum (IgM) at dilutions of 1:100: Human serum (47%). Hamster, Guinea Pig, Bovine, FBS, Goat, Rabbit, Sheep, Pig, Mouse, Rat, and Chicken serum IgM had less than 1% crossreactivity. The antibodies used in this test kit are against Rhesus monkey serum IgM. However, the antibodies are expected to cross react with IgM from most other related species (cynomolgus etc) of monkeys, though we have not tested against these other species.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 7060 |
| Product Name | Monkey IgM ELISA Kit, 96 tests, Quantitative |