Monkey IgA ELISA Kit, 96 tests, Quantitative
General Information
Immunoglobulins belong to a large group of related glyco-proteins that make up approximately 20% of the serum proteins. The serum immunoglobulins react with antigens and confer immunity to individuals. All immunoglobulins share the basic structure of: 2
SpeciesReactivity
Monkey
Form
Stds=200-3000 ng/ml ; Sample=100 ul (diluted); Sensitivity= 100 ng/ml; 105 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Anti-Monkey IgA coated strip plate (8 wells x 12 strips) 7011 2. Monkey IgA Standard A (0 ug/ml), 0.25 ml 7012 3. Monkey IgA Standard B (1 ug/ml), 0.25 ml 7013 4. Monkey IgA Standard C (2 ug/ml), 0. 25 ml 7014 5. Monkey IgA Standard D (4 ug/ml), 0. 25 ml 7015 6. Monkey IgA Standard E (7 ug/ml), 0. 25 ml 7016 7. Monkey IgA Standard F (10 ug/ml), 0. 25 ml 7017 8. Monkey IgA Standard G (15 ug/ml), 0. 25 ml 7018 9. Sample Diluent (20x), 10ml SD-20 10. Wash Buffer (100X), 10 ml WB-100 11. Anti-Monkey IgA-HRP Conjugate (100x) , 0.12 ml 7019 12. TMB Substrate, 12 ml 80091 13. Stop solution, 12 ml 80101 14. Instruction Manual M-7010
SpCrossreactivity
This kit is specific to IgA and does not show any significant reactivity to monkey IgG, IgM, IgE, or other serum proteins. Monkey IgA ELISA kit species crossreactivity was tested with the following animal serum (IgA) at dilutions of 1:100: Human showed significant cross reactivity (24%). Mouse, Rat, Hamster, Guinea Pig, Chicken, Goat, Rabbit, Sheep, Pig, Bovine, and FBS (fetal bovine serum) all showed less then 1% cross reactivity.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 7010 |
| Product Name | Monkey IgA ELISA Kit, 96 tests, Quantitative |