Goat Anti-KLH IgG (total) ELISA Kit, 96 tests, Quantitative
General Information
Hemocyanins are oxygen-transporting proteins found in many arthropod and mollusc species. In hemocyanin, oxygen binding is mediated by binuclear copper-binding sites. A marine gastropod Megathura crenulata, the Californian giant keyhole limpet, has furthe
SpeciesReactivity
Goat
Form
Stds=0-10000 ng/ml ; Sample=100 ul (>1:100); Sensitivity= 25 ng/ml; 75 min; Quantitative, Ag-based Ab Assay, 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. KLH coated strip plate (8 wells x 12 strips) 700-101 2. Goat anti-KLH IgG Std A, (0.0 ng/ml), 0.8 ml 700-102A 3. Goat anti-KLH IgG Std B, (50 ng/ml), 0.8 ml 700-102B 4. Goat anti-KLH IgG Std C, (100 ng/ml), 0.8 ml 700-102C 5. Goat anti-KLH IgG Std D, (250 ng/ml), 0.8 ml 700-102D 6. Goat anti-KLH IgG Std E, (500 ng/ml), 0.8 ml 700-102E 7. Goat anti-KLH IgG Std F, (1000 ng/ml), 0.8 ml 700-107 8. Sample Diluent (20X), 10 ml SD-20 9. Wash Buffer (100X), 10 ml WB-100 10. Anti-Goat IgG-HRP Conjugate (100x), 0.15 ml 700-110 11. TMB Substrate, 11 ml 80091 12. Stop solution, 11 ml 80101 13. Instruction Manual M-700-100-KLG
SpCrossreactivity
This kit has been tested for detecting anti-KLH antibodies in goat sera or samples containing goat IgG. It has not been validated for detecting anti-KLH in other animals. The antigen coated on the plate is from marine gastropod Megathura crenulata, the Californian giant keyhole limpet also known as hemocyanin or KLH. Antibodies to hemocyanins from other animals have not been tested. The anti-goat KLH conjugate used in this kit is not specific to any antibody isotype. It will detect total anti-KLH Ig?s (IgG+A+M).
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 700-100-KLG |
| Product Name | Goat Anti-KLH IgG (total) ELISA Kit, 96 tests, Quantitative |