Discontinued and replaced by #5810; Mouse Anti-SSB/La Ig's (total (A+G+M) ELISA kit, 96 Tests, Qualitative
General Information
Antibodies generated against the nuclear constituents are known as antinuclear antibodies (ANA). This includes autoantibodies directed against the extractable (soluble in physiological buffers) nuclear antigen or ENA. The most prominent of ANAs/ENAs are autoantibodies which binds to ds-DNA, ss-DNA, histones, ribonucleoproteins (RNP) and the SS-A, SS-B, Sm antigens, Jo-1, and Scl-70. Two antibodies, anti-dsDNA and anti-Sm, appear to occur only in SLE. Others occur in a variety of autoimmune and mixed connective tissue diseases. The Ro/SS-A antigen is comprised of an acidic 60 kDa protein that may exist in complex with RNA(80-112 bases). However, RNA is not required for SS-A antigenicity. Autoantibodies to SS-A antigen is found in a wide variety of connective tissue diseases but most frequently in Sjogren?s syndrome (up to 96% cases have been reported to be positive), SLE (30-50% of patients), and 83% of mothers with isolated congenital heart block or neonatal lupus dermatitis, and 75% of patients with subacute cutaneous lupus. Most of these studies are based on tedious fluorescent ANA (FANA). Other techniques such as RIA, immunodiffusion, hemagglutination, electrophoresis, and immunoblotting are also used to define antibody specificity. ADI?s Anti-SSB ELISA, a sandwich ELISA, provides a rapid, sensitive and semi-quantitative measurement of mouse Anti-SSB to research the development and progression of SS-A associated diseases.
SpeciesReactivity
Mouse
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Purified SSB Coated Microwell (96 wells) 58012. Mouse Anti-SSB Negative Serum Control 1 ml 58023. Mouse Anti-SSB Positive Serum Control 1 ml 58034. Goat Anti-mouse IgG (H+L)-HRP Conjugate (100X), 0.12 ml 58045. Sample Diluent (10X), 10 ml SD-106. Wash Solution (100X), 10ml WB-1007. TMB Substrate, 12 ml 8 0 0 9 18. Stop Solution, 12 ml 801019. Complete Instruction Manual M-5800
Form
Stds=-ve and +ve controls; Sample=100 ul (1:100); 75 min assay; Qualitative; Ag-based Ab assay, 96 tests
SpCrossreactivity
The SSB/la antigen, used for coating ELISA plates, has been purified from calf and rabbit thymus cytosol through a combination of immunoaffinity chromatography and other biochemical techniques. The purified preparation does not contain any detectable SS-A, Sm, nRNP, Scl-70, and Jo-1 antigens by sensitive ELISA technique.This kit detects anti-SSB toal Ig?s (IgG, IgA, and IgM) as the conjugate supplied in the kit is anti-mouse IgG (H+L)-HRP conjugate. It is possible to use isotype specific anti-mouse Ig, such as anti-mouse IgM or anti-mouse IgG1-HRP, to measure isotype specific antibodies.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent a..
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 5800 |
| Product Name | Discontinued and replaced by #5810; Mouse Anti-SSB/La Ig's (total (A+G+M) ELISA kit, 96 Tests, Qualitative |