Mouse Anti-Cardiolipin Ig's (total (A+G+M) ELISA kit, 96 Tests, Qualitative
General Information Antiphospholipid antibody refers to antibodies reactive to a group of negatively charged phospholipids [Cardiolipin (diphosphatidyl glycerol), phosphatidylserine, phosphatidylinositol
, and phosphotidylglycerol
]. It has been suggested that variations in length, and saturation of fatty acids chains in phospholipids may lead to differences in various anti-phospholipid antibodies. However, clinical significance of any quantitative differences in anti-phospholipid antibodies is yet to be established. The most commonly tested anti-phospholipid antibodies are against cardiolipin (anti-cardiolipin , ACA). ACA are associated with systemic lupus erythematosus (SLE) or lupus like illness, with other chronic illness (B-cell tumors), infectious diseases, drug-induced lupus, and aging. ACA are reported to occur in recurrent thrombotic events, thrombocytopenia, recurrent fetal loss., livedo reticulates (LR), Snedden syndrome, adrenal hemorrhage, and Addison?s disease. As in syphilis, ACA in HIV infection are not commonly associated with lupus anticoagulant. Anti-phospholipid antibodies found in rheumatic illness tend to have high titered IgG (IgG2 and IgG4) more than IgM isotype. IgM isotype antibodies are found in infection, drugs, and neoplasm. In infection, low titer, low avidity IgG (IgG1 and IgG3) are much more common. ELISA is now method of choice for ACA because of its sensitivity and simplicity. ADI?s anti-cardiolipin ELISA has been developed to monitor ACA in mouse serum.
SpeciesReactivity Mouse
Samples Serum. Plasma, Culture medium and other fluids may be adapted
KitContents 1. Purified Cardiolipin Coated Microwells (96 wells) 55012. Mouse Anti-Cardiolipin negative serum,control,1 ml 55023. Mouse Anti-Cardiolipin positive serum, control 1 ml 55034. Goat Anti-mouse IgG (H+L)-HRP Conjugate (100X), 0.2 ml 55045. Sample Diluent (10X), 10ml SD-106. Wash solution (100X), 10ml WB-1007. TMB Substrate Solution, 12 ml 800918. Stop Solution, 12 ml 801019. Complete Instruction Manual M-5500
Form Stds= -ve and +ve controls; Sample=100 ul (1:100); 75 min assay; Qualitative; Ag-based Ab assay, 96 tests
SpCrossreactivity This kit detects anti-cardiolipin Ig's (IgG+A+M) in mouse serum. It is possible to use isotype specific anti-mouse Ig, such as anti-mouse IgM or anti-mouse IgG1-HRP, to measure isotype specific antibodies.
MSDS TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
Mouse Anti-Cardiolipin Ig's (total (A+G+M) ELISA kit, 96 Tests, Qualitative
General Information
Antiphospholipid antibody refers to antibodies reactive to a group of negatively charged phospholipids [Cardiolipin (diphosphatidyl glycerol), phosphatidylserine, phosphatidylinositol, and phosphotidylglycerol]. It has been suggested that variations in length, and saturation of fatty acids chains in phospholipids may lead to differences in various anti-phospholipid antibodies. However, clinical significance of any quantitative differences in anti-phospholipid antibodies is yet to be established. The most commonly tested anti-phospholipid antibodies are against cardiolipin (anti-cardiolipin , ACA). ACA are associated with systemic lupus erythematosus (SLE) or lupus like illness, with other chronic illness (B-cell tumors), infectious diseases, drug-induced lupus, and aging. ACA are reported to occur in recurrent thrombotic events, thrombocytopenia, recurrent fetal loss., livedo reticulates (LR), Snedden syndrome, adrenal hemorrhage, and Addison?s disease. As in syphilis, ACA in HIV infection are not commonly associated with lupus anticoagulant. Anti-phospholipid antibodies found in rheumatic illness tend to have high titered IgG (IgG2 and IgG4) more than IgM isotype. IgM isotype antibodies are found in infection, drugs, and neoplasm. In infection, low titer, low avidity IgG (IgG1 and IgG3) are much more common. ELISA is now method of choice for ACA because of its sensitivity and simplicity. ADI?s anti-cardiolipin ELISA has been developed to monitor ACA in mouse serum.
SpeciesReactivity
Mouse
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Purified Cardiolipin Coated Microwells (96 wells) 55012. Mouse Anti-Cardiolipin negative serum,control,1 ml 55023. Mouse Anti-Cardiolipin positive serum, control 1 ml 55034. Goat Anti-mouse IgG (H+L)-HRP Conjugate (100X), 0.2 ml 55045. Sample Diluent (10X), 10ml SD-106. Wash solution (100X), 10ml WB-1007. TMB Substrate Solution, 12 ml 800918. Stop Solution, 12 ml 801019. Complete Instruction Manual M-5500
Form
Stds= -ve and +ve controls; Sample=100 ul (1:100); 75 min assay; Qualitative; Ag-based Ab assay, 96 tests
SpCrossreactivity
This kit detects anti-cardiolipin Ig's (IgG+A+M) in mouse serum. It is possible to use isotype specific anti-mouse Ig, such as anti-mouse IgM or anti-mouse IgG1-HRP, to measure isotype specific antibodies.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.