Mouse Anti-dsDNA Ig's (Total A+G+M) ELISA Kit, 96 tests, Quantitative
General Information
Antibodies reactive with ds-DNA are of primary importance for diagnosis systemic lupus erythematosus (SLE), appear to play a central role in the pathogenesis of tissue injury and are closely correlated with clinical activity. Their presence is also assoc
SpeciesReactivity
Mouse
Form
Stds= 0-6550 ng/ml; Sample: 100 ul (1:100); Sensitivity; 400 ng/ml; 75 min assay; Quantitative, Stds= 0-5000 ng/ml; Sample: 100 ul (1:100); Sensitivity; 75 ng/ml; 75 min assay, 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Purified dsDNA Coated strip plate (8 wells x 12 strips). 5111 2. Mouse anti-dsDNA Ig?s std A (0 ng/ml), 0.65 ml. 5112 3. Mouse anti-dsDNA Ig?s std B (0.812 ug/ml), 0.65ml 5113 4. Mouse anti-dsDNA Ig?s std C (1.62 ug/ml),0.65 ml. 5114 5. Mouse anti-dsDNA Ig?s std D (3.25 ug/ml), 0.65 ml 5115 6. Mouse anti-dsDNA Ig?s std E (6.5 ug/ml), 0.65 ml. 5116 7. Goat Anti-mouse IgG HRP conjugate (H+L), 8. 0.120 ml , (100X) 5117 9. Sample Diluent, (10X), 10 ml SD-10 10. Wash Solution, (100X)10 ml WB-100 11. TMB Substrate, 12 ml 80091 12. Stop solution, 12 ml 80101 13. Complete Instruction Manual. M-5110
SpCrossreactivity
This kit measures anti-dsDNA Ig's (IgG+A+M) in mouse serum. Anti-dsDNA (IgG or IgM specific) kits are also available.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 5110 |
| Product Name | Mouse Anti-dsDNA Ig's (Total A+G+M) ELISA Kit, 96 tests, Quantitative |