Anti-G. Pig IgG (Fc)-HRP conjugate
General Information
Goats were immunized with antigen grade G. Pig IgG (Fc)-fragment. Antibodies have been isolated using ammonium sulfate, ion-exchange, and affinity chromatography. Purified anti-G. Pig IgG (Fc) antibody is supplied as unlabeled or conjugated to Biotin, F
SugApplications
ELISA, Western, IHC (immunohistochemistr
SpeciesReactivity
G. Pig
SugNegativeControl
Control (non-immune) Goat IgG #20011-1
Form
HRP Conjugate
SugPositiveControl
20004-1
Antigen
Pure Protein
SpCrossreactivity
Specificity of antibodies has been tested using IEP, immunodiffusion, and ELISA. The antibodies yielded a single precipitin arc against G. Pig serum, G. Pig IgG, and Fc-fragment. No antibody reactivity is detected to other G. Pig serum proteins, IgM, IgA or F(ab)2. Anti- G. Pig IgG (Fc) may crossreact with Fc-fragment from other species.
MSDS
Contains 0.02-05% (w/v) sodium merthiolate (thimerosal)
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 50220 |
| Product Name | Anti-G. Pig IgG (Fc)-HRP conjugate |