Anti-Sheep IgM-HRP conjugated
General Information
Rabbits were immunized with antigen grade Sheep IgM. Antibodies have been isolated using ammonium sulfate, ion-exchange, and affinity chromatography and solid phase adsorbed to remove reactivity with IgA, IgG and other serum proteins. Purified anti-Shee
SugApplications
ELISA, Western, IHC (immunohistochemistr
SpeciesReactivity
Sheep
SugNegativeControl
Control (non-immune) Rabbit IgG #20009-1
Form
HRP conjugate
SugPositiveControl
20006-2
Antigen
Pure Protein
SpCrossreactivity
Specificity of antibodies has been tested using IEP, immunodiffusion, and ELISA. The antibodies yielded a single precipitin arc against anti-Sheep serum and Sheep IgM. No antibody reactivity is detected to other Sheep serum proteins, IgA and IgG. Anti-Sheep IgM may crossreact with IgM from other species.
MSDS
Contains 0.02-05% (w/v) sodium merthiolate (thimerosal)
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 30720 |
| Product Name | Anti-Sheep IgM-HRP conjugated |