Human Estrone ELISA Kit, 96 tests, Quantitative
General Information The estradiol antibody used in this kit is very sensitive and specific for Estradiol. The following compounds were tested for crossreactivity of the assay: Estradiol (100%), Estriol and Estrone (1%), Progesterone, and Cortisol (0.1%). estradiol kit has
KitContents Please refer to complete instructions manual supplied with the product
SpeciesReactivity Human
Form Stds=0-2000 pg/ml ; Sample=50 ul; Sensitivity= 10 pg/ml; 75 min assay; Quantitative; Competitive assay; 96 tests
Samples Serum. Other fluids not optimized.
SpCrossreactivity The following compounds were tested for cross-reactivity with the Direct Estrone ELISA kit with estrone cross-reacting at 100%. Estrone (100%), Estrone-3-Sulfate (4.9%), 17ß-Estradiol (2.2%), Estrone-3-Glucuronid
e (1.2%), 17ß-Estradiol-3-Gluc
uronide (0.14%). The following steroids were tested but cross-reacted at less than 0.1%: Androstenedione, Cholesterol, Corticosterone, Cortisol, Cortisone, DHEAS, Diethylstilbesterone
, Estriol, 17ß-Estradiol-3-Gluc
uronide, Estradiol-Sulfate, Progesterone, 17-OH Progesterone and Testosterone. Estrone kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.
MSDS TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
Human Estrone ELISA Kit, 96 tests, Quantitative
General Information
The estradiol antibody used in this kit is very sensitive and specific for Estradiol. The following compounds were tested for crossreactivity of the assay: Estradiol (100%), Estriol and Estrone (1%), Progesterone, and Cortisol (0.1%). estradiol kit has
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-2000 pg/ml ; Sample=50 ul; Sensitivity= 10 pg/ml; 75 min assay; Quantitative; Competitive assay; 96 tests
Samples
Serum. Other fluids not optimized.
SpCrossreactivity
The following compounds were tested for cross-reactivity with the Direct Estrone ELISA kit with estrone cross-reacting at 100%. Estrone (100%), Estrone-3-Sulfate (4.9%), 17ß-Estradiol (2.2%), Estrone-3-Glucuronide (1.2%), 17ß-Estradiol-3-Glucuronide (0.14%). The following steroids were tested but cross-reacted at less than 0.1%: Androstenedione, Cholesterol, Corticosterone, Cortisol, Cortisone, DHEAS, Diethylstilbesterone, Estriol, 17ß-Estradiol-3-Glucuronide, Estradiol-Sulfate, Progesterone, 17-OH Progesterone and Testosterone. Estrone kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.