Human Estradiol ELISA Kit, 96 tests, Quantitative
General Information
Estradiol is one of the main component of naturally occurring estrogens and is the major estrogen secreted during the menstrual cycle. The serum levels of Estradiol are low during the follicular phase rising gradually until about one day before the ovula
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-3200 pg/ml ; Sample=50 ul; Sensitivity= 10 pg/ml; 70 min assay; Quantitative, Competitive assay
Samples
Serum. Other fluids not optimized.
SpCrossreactivity
The estradiol antibody used in this kit is very sensitive and specific for Estradiol. The following compounds were tested for crossreactivity of the assay: Estradiol (100%), Estriol and Estrone (1%), Progesterone, and Cortisol (0.1%). estradiol kit has been designed and tested for human serum samples. It may be optimized for other biological fluids. It has not been tested in animals (rat, mouse, etc). Since the steroid hormone is the same in all species, this kit should work in most species as long as the sample cocn is within the range of this kit. This kit has been used in mouse and rat samples (see publications).
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 1920 |
| Product Name | Human Estradiol ELISA Kit, 96 tests, Quantitative |