Human IgE ELISA Kit, 96 tests, Quantitative
General Information
IgE immunoglobulin is a four chain molecule with a mole. Wt. Of ~190 kDa. It is a unique class of immunoglobulin which is important in the mediation of the allergic response. The mechanism of action involves an initial antigenic stimulation of immunocom
KitContents
Please refer to complete instructions manual supplied with the product
SpeciesReactivity
Human
Form
Stds=0-600 IU/ml ; Sample=10 ul; Sensitivity= 2 IU/ml; 70 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. IgE kit in EDTA/Plasma has also been used (see published references). Other fluids may be adapted
SpCrossreactivity
The specificity of IgE kit was determined by measuring interference from high concentrations (up to 300 mg/ml) of human serum IgA, IgG, and IgM. No cross reactivity was observed (< 5 IU/ml). Human IgE ELISA kit species crossreactivity with IgE from other species (mouse, rat, and monkey) has not been established. ADI has other IgE ELISA kits for mouse, rat, monkey and other species.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 1800 |
| Product Name | Human IgE ELISA Kit, 96 tests, Quantitative |