Monkey C-Reactive Protein (CRP) ELISA Kit, 96 tests, Quantitative
General Information
C-reactive protein (CRP) has been regarded as an acute phase reactant in serum (1). It consists of five single subunits, which noncovalently linked and assembled, as a cyclic pentamer with a mol. Wt. Range of 110-140 kDa (2). CRP has been found to be in
SpeciesReactivity
Monkey
Form
Stds=0-150 ng/ml ; Sample=100 ul; Sensitivity= 3 ng/ml; 135 min assay; Quantitative, Sandwich, 96 tests
Samples
Serum. Plasma, Culture medium and other fluids may be adapted
KitContents
1. Anti-Monkey CRP coated strip plate ( 8 wells x 12 strips) 1051 2. Monkey CRP Reference Standard, lyophilized Reconstitute with 0.217 ml distilled water 1052 3. Anti-Monkey CRP-HRP Conjugate, 11 ml 1059 4. 10x Sample Diluent, 20 ml SD-10 5. Wash Buffer (20x), 50 ml WB-20 6. TMB Substrate, 12 ml 80091 7. Stop solution, 12 ml 80101 8. Instruction Manual M-1050
SpCrossreactivity
Monkey CRP ELISA kit species cross reactivity was tested with the following CRP proteins at 50ng/ml: Human(>100%) and rabbit (12%) showed significant crossreactivity. Rat and mouse CRP showed less than 1% reactivity. Chicken, goat, sheep, pig, Hamster, Guinea pig, FBS, and Bovine serums all showed less than 1% reactivity at dilutions of 1:50. ADI provides CRP ELISA kits For Human, Mouse, Rat, Rabbit, Monkey and Dog.
MSDS
TMB (substrate), H2SO4 (1% in a buffered stop solution), and Prolcin-300 (0.1% v/v in standards, sample diluent and HRP-conjugates
For research use only, not for diagnostic or therapeutic use.
| Alpha Diagnostic International, Inc. | |
|---|---|
| Product Category | Biological Materials |
| Product Number | 1050 |
| Product Name | Monkey C-Reactive Protein (CRP) ELISA Kit, 96 tests, Quantitative |