DEM Manufacturing Choke, 0.21Mh, 4A; Product Range Roxburgh Emc SMV40

Description
CHOKE, 0.21MH, 4A; Product Range:SMV Series; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:-; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Frequency Max:440Hz RoHS Compliant: Yes
Datasheet
Description
CHOKE, 0.21MH, 4A; Product Range:SMV Series; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:-; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Frequency Max:440Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.21Mh, 4A; Product Range Roxburgh Emc - 01M8908 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.21Mh, 4A; Product Range Roxburgh Emc
01M8908
Choke, 0.21Mh, 4A; Product Range Roxburgh Emc 01M8908
CHOKE, 0.21MH, 4A; Product Range:SMV Series; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:-; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Frequency Max:440Hz RoHS Compliant: Yes

CHOKE, 0.21MH, 4A; Product Range:SMV Series; Inductance:210µH; DC Current Rating:4A; DC Resistance Max:0.1ohm; Inductance Tolerance:-; Self Resonant Frequency Min:-; Inductor Case Style:Through Hole; Frequency Max:440Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 01M8908
Product Name Choke, 0.21Mh, 4A; Product Range Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-33N 0402DC-33NXJRW , 0402DC-33NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0330 microH
View Details
High Frequency & RF Inductors - 7-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0160 microH
View Details
2 suppliers