DEM Manufacturing Inductor, 2.9Mh, +20%; Product Range Roxburgh Emc SF1122

Description
INDUCTOR, 2.9MH, +20%; Product Range:SF112 Series; Inductance:2.9mH; RMS Current (Irms):-; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20%; Case Dimensions:32mm x 13mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.9MH, +20%; Product Range:SF112 Series; Inductance:2.9mH; RMS Current (Irms):-; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20%; Case Dimensions:32mm x 13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.9Mh, +20%; Product Range Roxburgh Emc - 01M8821 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.9Mh, +20%; Product Range Roxburgh Emc
01M8821
Inductor, 2.9Mh, +20%; Product Range Roxburgh Emc 01M8821
INDUCTOR, 2.9MH, +20%; Product Range:SF112 Series; Inductance:2.9mH; RMS Current (Irms):-; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20%; Case Dimensions:32mm x 13mm RoHS Compliant: Yes

INDUCTOR, 2.9MH, +20%; Product Range:SF112 Series; Inductance:2.9mH; RMS Current (Irms):-; DC Resistance Max:0.5ohm; Inductance Tolerance:± 20%; Case Dimensions:32mm x 13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01M8821
Product Name Inductor, 2.9Mh, +20%; Product Range Roxburgh Emc
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details