DEM Manufacturing Inductor, 4Mh, +20%; Product Range Roxburgh Emc SF1121

Description
INDUCTOR, 4MH, +20%; Product Range:SF112 Series; Inductance:4mH; RMS Current (Irms):-; DC Resistance Max:0.9ohm; Inductance Tolerance:± 20%; Case Dimensions:25mm x 10mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4MH, +20%; Product Range:SF112 Series; Inductance:4mH; RMS Current (Irms):-; DC Resistance Max:0.9ohm; Inductance Tolerance:± 20%; Case Dimensions:25mm x 10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4Mh, +20%; Product Range Roxburgh Emc - 01M8820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Mh, +20%; Product Range Roxburgh Emc
01M8820
Inductor, 4Mh, +20%; Product Range Roxburgh Emc 01M8820
INDUCTOR, 4MH, +20%; Product Range:SF112 Series; Inductance:4mH; RMS Current (Irms):-; DC Resistance Max:0.9ohm; Inductance Tolerance:± 20%; Case Dimensions:25mm x 10mm RoHS Compliant: Yes

INDUCTOR, 4MH, +20%; Product Range:SF112 Series; Inductance:4mH; RMS Current (Irms):-; DC Resistance Max:0.9ohm; Inductance Tolerance:± 20%; Case Dimensions:25mm x 10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01M8820
Product Name Inductor, 4Mh, +20%; Product Range Roxburgh Emc
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details