DEM Manufacturing Inductor, 4Mh, +20%; Product Range Roxburgh Emc SF1120

Description
INDUCTOR, 4MH, +20%; Product Range:SF112 Series; Inductance:4mH; RMS Current (Irms):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20%; Case Dimensions:20mm x 9.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4MH, +20%; Product Range:SF112 Series; Inductance:4mH; RMS Current (Irms):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20%; Case Dimensions:20mm x 9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4Mh, +20%; Product Range Roxburgh Emc - 01M8819 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4Mh, +20%; Product Range Roxburgh Emc
01M8819
Inductor, 4Mh, +20%; Product Range Roxburgh Emc 01M8819
INDUCTOR, 4MH, +20%; Product Range:SF112 Series; Inductance:4mH; RMS Current (Irms):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20%; Case Dimensions:20mm x 9.5mm RoHS Compliant: Yes

INDUCTOR, 4MH, +20%; Product Range:SF112 Series; Inductance:4mH; RMS Current (Irms):-; DC Resistance Max:1.8ohm; Inductance Tolerance:± 20%; Case Dimensions:20mm x 9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01M8819
Product Name Inductor, 4Mh, +20%; Product Range Roxburgh Emc
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details