DEM Manufacturing Filter, 6.5A, Chassis; Current Rating Roxburgh Emc RX730CR+CLIP

Description
FILTER, 6.5A, CHASSIS; Current Rating:6.5A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, 6.5A, CHASSIS; Current Rating:6.5A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 6.5A, Chassis; Current Rating Roxburgh Emc - 24M7105 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6.5A, Chassis; Current Rating Roxburgh Emc
24M7105
Filter, 6.5A, Chassis; Current Rating Roxburgh Emc 24M7105
FILTER, 6.5A, CHASSIS; Current Rating:6.5A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, 6.5A, CHASSIS; Current Rating:6.5A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.1µF; Leakage Current Max:250µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24M7105
Product Name Filter, 6.5A, Chassis; Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filters - 1245300 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1436-2-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5560 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details