DEM Manufacturing Filter, Inlet, 6A, Emc, Rapcb; Capacitance Roxburgh Emc RIX0642P

Description
FILTER, INLET, 6A, EMC, RAPCB; Capacitance:-; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, 6A, EMC, RAPCB; Capacitance:-; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, 6A, Emc, Rapcb; Capacitance Roxburgh Emc - 59M1713 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, 6A, Emc, Rapcb; Capacitance Roxburgh Emc
59M1713
Filter, Inlet, 6A, Emc, Rapcb; Capacitance Roxburgh Emc 59M1713
FILTER, INLET, 6A, EMC, RAPCB; Capacitance:-; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, INLET, 6A, EMC, RAPCB; Capacitance:-; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 59M1713
Product Name Filter, Inlet, 6A, Emc, Rapcb; Capacitance Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5872-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609000-3 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details