DEM Manufacturing Filter, 6A, Fused; Capacitance Roxburgh Emc RIR-0622-H

Description
FILTER, 6A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:1.1mH; Leakage Current Max:320µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, 6A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:1.1mH; Leakage Current Max:320µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 6A, Fused; Capacitance Roxburgh Emc - 19M0300 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, Fused; Capacitance Roxburgh Emc
19M0300
Filter, 6A, Fused; Capacitance Roxburgh Emc 19M0300
FILTER, 6A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:1.1mH; Leakage Current Max:320µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, 6A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:1.1mH; Leakage Current Max:320µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19M0300
Product Name Filter, 6A, Fused; Capacitance Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details