FILTER, 2A, FUSED; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:EMI, RFI; Current Rating:2A; Filter Terminals:Quick Connect; Inductance Min:6.5mH; Leakage Current Max:191µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 24M6905 |
| Product Name | Filter, 2A, Fused; Capacitance Roxburgh Emc |
| Capacitance Type | Fixed |