DEM Manufacturing Filter, Inlet, Iec, 6A, Screw Mount; Capacitance Roxburgh Emc RIP0642H2

Description
FILTER, INLET, IEC, 6A, SCREW MOUNT; Capacitance:470µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, 6A, SCREW MOUNT; Capacitance:470µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, 6A, Screw Mount; Capacitance Roxburgh Emc - 59M1698 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, 6A, Screw Mount; Capacitance Roxburgh Emc
59M1698
Filter, Inlet, Iec, 6A, Screw Mount; Capacitance Roxburgh Emc 59M1698
FILTER, INLET, IEC, 6A, SCREW MOUNT; Capacitance:470µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, IEC, 6A, SCREW MOUNT; Capacitance:470µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 59M1698
Product Name Filter, Inlet, Iec, 6A, Screw Mount; Capacitance Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Multi-Function Inlet Filters - 1-6609016-4 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details