DEM Manufacturing Filter, Inlet, 10A, Emc, Faston; Capacitance Roxburgh Emc RID1042H

Description
FILTER, INLET, 10A, EMC, FASTON; Capacitance:47µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:191µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, 10A, EMC, FASTON; Capacitance:47µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:191µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, 10A, Emc, Faston; Capacitance Roxburgh Emc - 59M1695 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, 10A, Emc, Faston; Capacitance Roxburgh Emc
59M1695
Filter, Inlet, 10A, Emc, Faston; Capacitance Roxburgh Emc 59M1695
FILTER, INLET, 10A, EMC, FASTON; Capacitance:47µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:191µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, 10A, EMC, FASTON; Capacitance:47µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:191µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 59M1695
Product Name Filter, Inlet, 10A, Emc, Faston; Capacitance Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1484-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details