DEM Manufacturing Filter, Inlet, 6A, Emc, Faston; Capacitance Roxburgh Emc RID0642H

Description
FILTER, INLET, 6A, EMC, FASTON; Capacitance:47µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, 6A, EMC, FASTON; Capacitance:47µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, 6A, Emc, Faston; Capacitance Roxburgh Emc - 59M1694 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, 6A, Emc, Faston; Capacitance Roxburgh Emc
59M1694
Filter, Inlet, 6A, Emc, Faston; Capacitance Roxburgh Emc 59M1694
FILTER, INLET, 6A, EMC, FASTON; Capacitance:47µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FILTER, INLET, 6A, EMC, FASTON; Capacitance:47µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:373µA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 59M1694
Product Name Filter, Inlet, 6A, Emc, Faston; Capacitance Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609000-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details