DEM Manufacturing Filter, 3A; Capacitance Roxburgh Emc RID-0342-H

Description
FILTER, 3A; Capacitance:47000pF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet
Description
FILTER, 3A; Capacitance:47000pF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 3A; Capacitance Roxburgh Emc - 24M6904 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A; Capacitance Roxburgh Emc
24M6904
Filter, 3A; Capacitance Roxburgh Emc 24M6904
FILTER, 3A; Capacitance:47000pF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, 3A; Capacitance:47000pF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:3A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:350µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 24M6904
Product Name Filter, 3A; Capacitance Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details