DEM Manufacturing Filter, Power Line, Emc, 20A, 0.00102A; Current Rating Roxburgh Emc RES90F20

Description
FILTER, POWER LINE, EMC, 20A, 0.00102A; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:5.4mH; Capacitance:3µF; Leakage Current Max:1.02mA; Product Range:RES90 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 20A, 0.00102A; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:5.4mH; Capacitance:3µF; Leakage Current Max:1.02mA; Product Range:RES90 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 20A, 0.00102A; Current Rating Roxburgh Emc - 41Y1964 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 20A, 0.00102A; Current Rating Roxburgh Emc
41Y1964
Filter, Power Line, Emc, 20A, 0.00102A; Current Rating Roxburgh Emc 41Y1964
FILTER, POWER LINE, EMC, 20A, 0.00102A; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:5.4mH; Capacitance:3µF; Leakage Current Max:1.02mA; Product Range:RES90 RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 20A, 0.00102A; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:5.4mH; Capacitance:3µF; Leakage Current Max:1.02mA; Product Range:RES90 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1964
Product Name Filter, Power Line, Emc, 20A, 0.00102A; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers