FILTER, POWER LINE, EMC, 1A, 730UA; Current Rating:1A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:44mH; Capacitance:0.66µF; Leakage Current Max:730µA; Product Range:RES70 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 41Y1947 |
| Product Name | Filter, Power Line, Emc, 1A, 730Ua; Current Rating Roxburgh Emc |
| Standards and Certifications | RoHS |