DEM Manufacturing Filter, Power Line, Emc, 20A, 740Ua; Current Rating Roxburgh Emc RES60F20

Description
FILTER, POWER LINE, EMC, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:1.2mH; Capacitance:2µF; Leakage Current Max:740µA; Product Range:RES60 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:1.2mH; Capacitance:2µF; Leakage Current Max:740µA; Product Range:RES60 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 20A, 740Ua; Current Rating Roxburgh Emc - 41Y1946 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 20A, 740Ua; Current Rating Roxburgh Emc
41Y1946
Filter, Power Line, Emc, 20A, 740Ua; Current Rating Roxburgh Emc 41Y1946
FILTER, POWER LINE, EMC, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:1.2mH; Capacitance:2µF; Leakage Current Max:740µA; Product Range:RES60 RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 20A, 740UA; Current Rating:20A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:1.2mH; Capacitance:2µF; Leakage Current Max:740µA; Product Range:RES60 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1946
Product Name Filter, Power Line, Emc, 20A, 740Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 376LC5500K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers