DEM Manufacturing Filter, Power Line, Emc, 16A, 740Ua; Current Rating Roxburgh Emc RES60F16

Description
FILTER, POWER LINE, EMC, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:1.3mH; Capacitance:0.66µF; Leakage Current Max:740µA; Product Range:RES60 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:1.3mH; Capacitance:0.66µF; Leakage Current Max:740µA; Product Range:RES60 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 16A, 740Ua; Current Rating Roxburgh Emc - 41Y1945 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 16A, 740Ua; Current Rating Roxburgh Emc
41Y1945
Filter, Power Line, Emc, 16A, 740Ua; Current Rating Roxburgh Emc 41Y1945
FILTER, POWER LINE, EMC, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:1.3mH; Capacitance:0.66µF; Leakage Current Max:740µA; Product Range:RES60 RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:1.3mH; Capacitance:0.66µF; Leakage Current Max:740µA; Product Range:RES60 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y1945
Product Name Filter, Power Line, Emc, 16A, 740Ua; Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Entry Module, Receptacle, 15A; Connector Type Corcom Te Connectivity - 70R1612 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details