DEM Manufacturing Filter, Power Line, Emc, 3A, 740Ua; Current Rating Roxburgh Emc RES60F03

Description
FILTER, POWER LINE, EMC, 3A, 740UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:5mH; Capacitance:0.44µF; Leakage Current Max:740µA; Product Range:RES60 Series;RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 3A, 740UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:5mH; Capacitance:0.44µF; Leakage Current Max:740µA; Product Range:RES60 Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 3A, 740Ua; Current Rating Roxburgh Emc - 41Y1941 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 3A, 740Ua; Current Rating Roxburgh Emc
41Y1941
Filter, Power Line, Emc, 3A, 740Ua; Current Rating Roxburgh Emc 41Y1941
FILTER, POWER LINE, EMC, 3A, 740UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:5mH; Capacitance:0.44µF; Leakage Current Max:740µA; Product Range:RES60 Series;RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 3A, 740UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:5mH; Capacitance:0.44µF; Leakage Current Max:740µA; Product Range:RES60 Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1941
Product Name Filter, Power Line, Emc, 3A, 740Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details