DEM Manufacturing Filter, 10A; Capacitance Roxburgh Emc RES5-F10

Description
FILTER, 10A; Capacitance:100µF; Voltage Rating:250V; Filter Type:1 Phase; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet
Description
FILTER, 10A; Capacitance:100µF; Voltage Rating:250V; Filter Type:1 Phase; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 10A; Capacitance Roxburgh Emc - 24M6830 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 10A; Capacitance Roxburgh Emc
24M6830
Filter, 10A; Capacitance Roxburgh Emc 24M6830
FILTER, 10A; Capacitance:100µF; Voltage Rating:250V; Filter Type:1 Phase; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

FILTER, 10A; Capacitance:100µF; Voltage Rating:250V; Filter Type:1 Phase; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 24M6830
Product Name Filter, 10A; Capacitance Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Multi-Function Inlet Filters - 1-1609109-9 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details