FILTER, POWER LINE, 1-PHASE, 3A, 520UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:14mH; Capacitance:0.66µF; Leakage Current Max:520µA; Product Range:RES30 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 41Y1935 |
| Product Name | Filter, Power Line, 1-Phase, 3A, 520Ua; Current Rating Roxburgh Emc |
| Standards and Certifications | RoHS |