DEM Manufacturing Filter, Power Line, 1-Phase, 10A, 740Ua; Current Rating Roxburgh Emc RES20F10

Description
FILTER, POWER LINE, 1-PHASE, 10A, 740UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 1-PHASE, 10A, 740UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 1-Phase, 10A, 740Ua; Current Rating Roxburgh Emc - 41Y1930 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1-Phase, 10A, 740Ua; Current Rating Roxburgh Emc
41Y1930
Filter, Power Line, 1-Phase, 10A, 740Ua; Current Rating Roxburgh Emc 41Y1930
FILTER, POWER LINE, 1-PHASE, 10A, 740UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

FILTER, POWER LINE, 1-PHASE, 10A, 740UA; Current Rating:10A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:800µH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1930
Product Name Filter, Power Line, 1-Phase, 10A, 740Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 133390445 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Applications High Power
Capacitance Range 5000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers