DEM Manufacturing Filter, Power Line, 1-Phase, 6A, 740Ua; Current Rating Roxburgh Emc RES20F06

Description
FILTER, POWER LINE, 1-PHASE, 6A, 740UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 1-PHASE, 6A, 740UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 1-Phase, 6A, 740Ua; Current Rating Roxburgh Emc - 41Y1929 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1-Phase, 6A, 740Ua; Current Rating Roxburgh Emc
41Y1929
Filter, Power Line, 1-Phase, 6A, 740Ua; Current Rating Roxburgh Emc 41Y1929
FILTER, POWER LINE, 1-PHASE, 6A, 740UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

FILTER, POWER LINE, 1-PHASE, 6A, 740UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:1mH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1929
Product Name Filter, Power Line, 1-Phase, 6A, 740Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details