DEM Manufacturing Filter, Power Line, 1-Phase, 3A, 740Ua; Current Rating Roxburgh Emc RES20F03

Description
FILTER, POWER LINE, 1-PHASE, 3A, 740UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes
Description
FILTER, POWER LINE, 1-PHASE, 3A, 740UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 1-Phase, 3A, 740Ua; Current Rating Roxburgh Emc - 41Y1928 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 1-Phase, 3A, 740Ua; Current Rating Roxburgh Emc
41Y1928
Filter, Power Line, 1-Phase, 3A, 740Ua; Current Rating Roxburgh Emc 41Y1928
FILTER, POWER LINE, 1-PHASE, 3A, 740UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

FILTER, POWER LINE, 1-PHASE, 3A, 740UA; Current Rating:3A; Voltage Rating:250VAC; Filter Type:1 Phase; Filter Terminals:Quick Connect; Inductance Min:2.5mH; Capacitance:0.3µF; Leakage Current Max:740µA; Product Range:RES20 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1928
Product Name Filter, Power Line, 1-Phase, 3A, 740Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers