DEM Manufacturing Filter, Power Line, Rfi, 16A, 740Ua; Current Rating Roxburgh Emc RES10F16

Description
FILTER, POWER LINE, RFI, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, RFI, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Rfi, 16A, 740Ua; Current Rating Roxburgh Emc - 41Y1925 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Rfi, 16A, 740Ua; Current Rating Roxburgh Emc
41Y1925
Filter, Power Line, Rfi, 16A, 740Ua; Current Rating Roxburgh Emc 41Y1925
FILTER, POWER LINE, RFI, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes

FILTER, POWER LINE, RFI, 16A, 740UA; Current Rating:16A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y1925
Product Name Filter, Power Line, Rfi, 16A, 740Ua; Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3-Phase Filters - 1-2405080-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers