DEM Manufacturing Filter, Power Line, Rfi, 13A, 740Ua; Current Rating Roxburgh Emc RES10F13

Description
FILTER, POWER LINE, RFI, 13A, 740UA; Current Rating:13A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, RFI, 13A, 740UA; Current Rating:13A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Rfi, 13A, 740Ua; Current Rating Roxburgh Emc - 41Y1924 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Rfi, 13A, 740Ua; Current Rating Roxburgh Emc
41Y1924
Filter, Power Line, Rfi, 13A, 740Ua; Current Rating Roxburgh Emc 41Y1924
FILTER, POWER LINE, RFI, 13A, 740UA; Current Rating:13A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes

FILTER, POWER LINE, RFI, 13A, 740UA; Current Rating:13A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 41Y1924
Product Name Filter, Power Line, Rfi, 13A, 740Ua; Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EMI/RFI Filters (LC, RC Networks) - SBSMP5000222MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3-Phase Filters - 1-2405081-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
2 suppliers