FILTER, POWER LINE, RFI, 12A, 740UA; Current Rating:12A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:700µH; Capacitance:0.1µF; Leakage Current Max:740µA; Product Range:RES10 Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 41Y1923 |
| Product Name | Filter, Power Line, Rfi, 12A, 740Ua; Current Rating Roxburgh Emc |
| Standards and Certifications | RoHS |