DEM Manufacturing Filter, In-Line, 6A; Capacitance Roxburgh Emc PMF6

Description
FILTER, IN-LINE, 6A; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:-; Inductance Min:2.3mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bleed ResistorRoHS Compliant: Yes
Datasheet
Description
FILTER, IN-LINE, 6A; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:-; Inductance Min:2.3mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bleed ResistorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, In-Line, 6A; Capacitance Roxburgh Emc - 97K7751 - Newark, An Avnet Company
Chicago, IL, United States
Filter, In-Line, 6A; Capacitance Roxburgh Emc
97K7751
Filter, In-Line, 6A; Capacitance Roxburgh Emc 97K7751
FILTER, IN-LINE, 6A; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:-; Inductance Min:2.3mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bleed ResistorRoHS Compliant: Yes

FILTER, IN-LINE, 6A; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:6A; Filter Terminals:-; Inductance Min:2.3mH; Leakage Current Max:190µA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bleed ResistorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97K7751
Product Name Filter, In-Line, 6A; Capacitance Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers