DEM Manufacturing Filter, 6A, 3 Phase Motor Drive; Current Rating Roxburgh Emc MIF306

Description
FILTER, 6A, 3 PHASE MOTOR DRIVE; Current Rating:6A; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN; External Depth:214mm; External Length / Height:40mm; External Width:145mm; Height:40mm; Insertion Loss:80dB; No. of Phases:Three RoHS Compliant: Yes
Datasheet
Description
FILTER, 6A, 3 PHASE MOTOR DRIVE; Current Rating:6A; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN; External Depth:214mm; External Length / Height:40mm; External Width:145mm; Height:40mm; Insertion Loss:80dB; No. of Phases:Three RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 6A, 3 Phase Motor Drive; Current Rating Roxburgh Emc - 37AJ0367 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, 3 Phase Motor Drive; Current Rating Roxburgh Emc
37AJ0367
Filter, 6A, 3 Phase Motor Drive; Current Rating Roxburgh Emc 37AJ0367
FILTER, 6A, 3 PHASE MOTOR DRIVE; Current Rating:6A; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN; External Depth:214mm; External Length / Height:40mm; External Width:145mm; Height:40mm; Insertion Loss:80dB; No. of Phases:Three RoHS Compliant: Yes

FILTER, 6A, 3 PHASE MOTOR DRIVE; Current Rating:6A; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN; External Depth:214mm; External Length / Height:40mm; External Width:145mm; Height:40mm; Insertion Loss:80dB; No. of Phases:Three RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 37AJ0367
Product Name Filter, 6A, 3 Phase Motor Drive; Current Rating Roxburgh Emc
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - 174-10KESS1BFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details