DEM Manufacturing Filter, 3A, Motor Drive; Current Rating Roxburgh Emc MIF03

Description
FILTER, 3A, MOTOR DRIVE; Current Rating:3A; Filter Type:1 Phase; Inductance Min:3.94mH; Capacitance:2.23µF; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN; External Depth:170mm; External Length / Height:25mm; External Width:90mm; RoHS Compliant: Yes
Description
FILTER, 3A, MOTOR DRIVE; Current Rating:3A; Filter Type:1 Phase; Inductance Min:3.94mH; Capacitance:2.23µF; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN; External Depth:170mm; External Length / Height:25mm; External Width:90mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 3A, Motor Drive; Current Rating Roxburgh Emc - 37AJ0366 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3A, Motor Drive; Current Rating Roxburgh Emc
37AJ0366
Filter, 3A, Motor Drive; Current Rating Roxburgh Emc 37AJ0366
FILTER, 3A, MOTOR DRIVE; Current Rating:3A; Filter Type:1 Phase; Inductance Min:3.94mH; Capacitance:2.23µF; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN; External Depth:170mm; External Length / Height:25mm; External Width:90mm; RoHS Compliant: Yes

FILTER, 3A, MOTOR DRIVE; Current Rating:3A; Filter Type:1 Phase; Inductance Min:3.94mH; Capacitance:2.23µF; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN; External Depth:170mm; External Length / Height:25mm; External Width:90mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 37AJ0366
Product Name Filter, 3A, Motor Drive; Current Rating Roxburgh Emc
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 2094367 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers