DEM Manufacturing Filter, 50A, 200Ma, 1 Phase Motor Drive; Filter Applications Roxburgh Emc MDF50

Description
FILTER, 50A, 200mA, 1 PHASE MOTOR DRIVE; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet
Description
FILTER, 50A, 200mA, 1 PHASE MOTOR DRIVE; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 50A, 200Ma, 1 Phase Motor Drive; Filter Applications Roxburgh Emc - 01M8323 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 50A, 200Ma, 1 Phase Motor Drive; Filter Applications Roxburgh Emc
01M8323
Filter, 50A, 200Ma, 1 Phase Motor Drive; Filter Applications Roxburgh Emc 01M8323
FILTER, 50A, 200mA, 1 PHASE MOTOR DRIVE; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

FILTER, 50A, 200mA, 1 PHASE MOTOR DRIVE; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:50A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01M8323
Product Name Filter, 50A, 200Ma, 1 Phase Motor Drive; Filter Applications Roxburgh Emc
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
3-Phase Filters - 1-1609998-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details
2 suppliers