DEM Manufacturing Filter, 50A, 90Ma, 3 Phase, Neutral; Filter Applications Roxburgh Emc KMF350

Description
FILTER, 50A, 90mA, 3 PHASE, NEUTRAL; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FILTER, 50A, 90mA, 3 PHASE, NEUTRAL; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 50A, 90Ma, 3 Phase, Neutral; Filter Applications Roxburgh Emc - 01M8080 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 50A, 90Ma, 3 Phase, Neutral; Filter Applications Roxburgh Emc
01M8080
Filter, 50A, 90Ma, 3 Phase, Neutral; Filter Applications Roxburgh Emc 01M8080
FILTER, 50A, 90mA, 3 PHASE, NEUTRAL; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

FILTER, 50A, 90mA, 3 PHASE, NEUTRAL; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:50A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 01M8080
Product Name Filter, 50A, 90Ma, 3 Phase, Neutral; Filter Applications Roxburgh Emc
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Multi-Function Inlet Filters - 1-6609014-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details