DEM Manufacturing Filter, 50A; Current Rating Roxburgh Emc IHF50

Description
FILTER, 50A; Current Rating:50A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:1.1mH; Capacitance:2200µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN, RoHS Compliant: Yes
Datasheet
Description
FILTER, 50A; Current Rating:50A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:1.1mH; Capacitance:2200µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 50A; Current Rating Roxburgh Emc - 01M7962 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 50A; Current Rating Roxburgh Emc
01M7962
Filter, 50A; Current Rating Roxburgh Emc 01M7962
FILTER, 50A; Current Rating:50A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:1.1mH; Capacitance:2200µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN, RoHS Compliant: Yes

FILTER, 50A; Current Rating:50A; Voltage Rating:250V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:1.1mH; Capacitance:2200µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); Approval Bodies:EN, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M7962
Product Name Filter, 50A; Current Rating Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers